SiTime Corporation Voltage-Controlled Oscillators SiT3372AI-2B2-25NH135.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote Datasheet
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AI-2B2-25NH135.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AI-2B2-25NH135.000000
Voltage-Controlled Oscillators SiT3372AI-2B2-25NH135.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AI-2B2-25NH135.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 135 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details