The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, designed for low-jitter applications in telecom, networking, and industrial systems. It achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, offers frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and supports programmable pull ranges up to ±3200 ppm, with LVPECL, LVDS, or HCSL output signaling options.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-30NU10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |