The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and stability options as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resistance to environmental stress. This part variant uses LVPECL signaling, a 2.8 V supply, and a ±90 ppm pull range, housed in a 5.0 x 3.2 mm package with an enable pin.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-28NB90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 90 MHz |
| Frequency Stability | 35 ppm |