The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports wide pull range options up to ±3200 ppm and operates across temperatures from -40°C to 105°C. The part integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. Output signaling options include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-25NZ156.250000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 156 MHz |
| Frequency Stability | 35 ppm |