The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±100 ppm pull range, 0.225 ps RMS phase jitter (typical), and frequency stability as low as ±15 ppm. It operates across -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and supports LVDS output signaling.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E3-33NC100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |