SiTime Corporation Voltage-Controlled Oscillators SiT3372AI-1E3-30NX100.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part supports LVPECL signaling, operates from a 3.0 V supply, and offers a pull range of ±100 ppm. Frequency stability is specified at ±35 ppm, and it operates across the extended industrial temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, with no external LDO required.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part supports LVPECL signaling, operates from a 3.0 V supply, and offers a pull range of ±100 ppm. Frequency stability is specified at ±35 ppm, and it operates across the extended industrial temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, with no external LDO required.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AI-1E3-30NX100.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AI-1E3-30NX100.000000
Voltage-Controlled Oscillators SiT3372AI-1E3-30NX100.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AI-1E3-30NX100.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 100 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details