The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivered in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages. It supports frequency stability as low as ±15 ppm, operating over the temperature range of -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL, with output enable available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The part operates at a supply voltage of 3.0 V ±10% with LVPECL signaling and a ±200 ppm pull range.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E2-30NG216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |