SiTime Corporation Oscillators SIT3372AI-1B2-25NX50.000000

Description
50MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
50MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-1B2-25NX50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead

50MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-1B2-25NX50.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers