The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, offering programmable frequency, stability, voltage, and pull range. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL output signaling with pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B2-25NC200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |