The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clock signals. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. The device offers frequency stability as low as ±15 ppm, a pull range up to ±3200 ppm, and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It operates across a temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part uses LVDS signaling, 2.8 V supply voltage, and includes an output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AE-2C2-33EB27.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 27 MHz |
| Frequency Stability | 25 ppm |