The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It supports LVPECL, LVDS, or HCSL output signaling and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm industry-standard packages. The device offers frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz), and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part includes programmable pull range options up to ±3200 ppm and supports a 3.3 V supply voltage. Output Enable functionality is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AE-2BH-33NE20.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 20 MHz |
| Frequency Stability | 15 ppm |