SiTime Corporation Oscillators SIT3372AC-4E9-33NH10.000000

Description
10MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
10MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-4E9-33NH10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

10MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-4E9-33NH10.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1077Z-66+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-40.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers