The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO offering ultra-low jitter of 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and a wide operating temperature range from -40°C to 105°C. It features industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, integrates on-chip regulators to eliminate external LDOs, and supports LVDS signaling with a 3.3 V supply and a ±150 ppm pull range. The device includes an output enable function, available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-33NE76.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 76.8 MHz |
| Frequency Stability | 35 ppm |