The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, offering frequency stability as low as ±15 ppm and a wide pull range of ±80 ppm. It supports LVDS signaling, operates from a 3.0 V supply, and is available in a 7.0 x 5.0 mm package with an output enable function. The device operates over a temperature range of -40°C to 105°C and features integrated power supply noise filtering, eliminating the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-30NU80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 35 ppm |