The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages. The device uses LVDS signaling and operates at a 2.8 V supply voltage. It supports a ±150 ppm pull range and includes an Output Enable function, which requires a 5.0 x 3.2 mm or 7.0 x 5.0 mm package. On-chip regulators eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-28NE135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 135 MHz |
| Frequency Stability | 35 ppm |