SiTime Corporation Oscillators SIT3372AC-4E9-25NY153.600000

Description
153.6MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
153.6MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-4E9-25NY153.600000-ND - DigiKey
Thief River Falls, MN, United States
153.6MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

153.6MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-4E9-25NY153.600000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 500SA00000M000AC0R - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Output Type CMOS; CMOS
View Details
Programmable Timers and Oscillators - SN74S124DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details