The SiT3372 is a 1 MHz to 220 MHz differential MEMSVCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling and is available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages with an output enable function. The device operates across a temperature range of -40°C to 105°C, delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and offers frequency stability as low as ±15 ppm. It integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. The part supports a pull range of ±1600 ppm and operates from a 3.3 V supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-33NX161.132810 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 161 MHz |
| Frequency Stability | 50 ppm |