SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-4E3-33NG200.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a wide temperature range from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to reject power supply noise and supports programmable pull ranges up to ±3200 ppm. It offers LVPECL, LVDS, and HCSL output signaling options and is designed for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a wide temperature range from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to reject power supply noise and supports programmable pull ranges up to ±3200 ppm. It offers LVPECL, LVDS, and HCSL output signaling options and is designed for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-4E3-33NG200.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-4E3-33NG200.000000
Voltage-Controlled Oscillators SiT3372AC-4E3-33NG200.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-4E3-33NG200.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 200 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details