The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm, with support for wide temperature ranges up to -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to thermal gradients, vibration, and airflow.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-33NZ153.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 154 MHz |
| Frequency Stability | 25 ppm |