The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, with industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. The device supports LVDS signaling and includes programmable pull ranges up to ±1600 ppm, with an output enable function available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. Power supply options include 3.3 V ±10%. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-33NU160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |