The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it features integrated power supply noise filtering and programmable pull ranges up to ±3200 ppm. The device uses DualMEMS® and TurboCompensation® technology for robust performance under airflow, thermal gradients, shock, and vibration. It outputs LVDS signaling and is supplied at 3.3 V ±10% with a 3.2 x 2.5 mm package size.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-33NB148.350000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |