SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-4E2-30NX140.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, engineered for noise-sensitive applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL output signaling, and integrates on-chip regulators to eliminate the need for an external LDO. The part includes programmable pull ranges up to ±3200 ppm and an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, engineered for noise-sensitive applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL output signaling, and integrates on-chip regulators to eliminate the need for an external LDO. The part includes programmable pull ranges up to ±3200 ppm and an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-4E2-30NX140.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-4E2-30NX140.000000
Voltage-Controlled Oscillators SiT3372AC-4E2-30NX140.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-4E2-30NX140.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 140 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-32149-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details