The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise. The device features programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. Its DualMEMS® and TurboCompensation® technologies provide resilience against airflow, thermal gradients, shock, and vibration, making it suitable for telecom, networking, and industrial applications requiring precise, stable clocking in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-30NB98.304000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 98.3 MHz |
| Frequency Stability | 25 ppm |