The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part uses LVDS signaling, has a 3.3 V supply, and a ±35 ppm frequency stability with a ±150 ppm pull range. The Output Enable function is not implemented.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B9-33NU74.250000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 74.25 MHz |
| Frequency Stability | 35 ppm |