The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a pull range of ±150 ppm, operates from a 3.0 V supply, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It features HCSL signaling with output enable functionality, and is engineered using DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B9-30NU50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 35 ppm |