The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm package sizes. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL, with supply voltage options of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3372AC-4B9-30NG14
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B9-30NG140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 140 MHz |
| Frequency Stability | 35 ppm |