The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across industrial temperature ranges up to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm. The device is suitable for telecom, networking, and industrial applications requiring precise, stable clocking in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B3-33NH148.351648 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 50 ppm |