The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO offering ultra-low jitter with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technologies for enhanced resistance to environmental stress. The part includes output enable functionality and is programmable for various frequencies, output signaling (LVPECL, LVDS, HCSL), supply voltages (2.5 V, 2.8 V, 3.0 V, 3.3 V), and pull ranges up to ±3200 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B2-33NB140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 140 MHz |
| Frequency Stability | 25 ppm |