The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates with a 3.0 V supply, and offers a ±200 ppm pull range. The device fits in a 3.2 x 2.5 mm package and maintains frequency stability as low as ±25 ppm. It operates over the extended industrial temperature range of -40°C to 105°C and delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the design resists airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B2-30NB200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |