The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and provides a frequency stability of ±35 ppm with a pull range of ±80 ppm. The device is packaged in a 7.0 x 5.0 mm surface-mount package with a center pad, and operates across a temperature range of -40°C to 105°C. It features integrated on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-28NY135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 135 MHz |
| Frequency Stability | 35 ppm |