The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resistance to environmental stress. The part operates at a supply voltage of 2.8 V ±10%, supports LVDS signaling, and includes a ±100 ppm pull range with an output enable function. The packaging is compatible with tape and reel, and it is designed for telecom, networking, and industrial applications requiring programmable clocking.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E3-28NG14.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 14.4 MHz |
| Frequency Stability | 50 ppm |