The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports frequency stability as low as ±15 ppm with a pull range up to ±1600 ppm. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It features LVPECL, LVDS, or HCSL output signaling and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The part number SiT3372AC-2E3-25NG16
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E3-25NG160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |