The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It features ±15 ppm frequency stability, 0.225 ps RMS phase jitter (12 kHz to 20 MHz bandwidth), and supports pull ranges up to ±3200 ppm. Engineered with DualMEMS® and TurboCompensation® technology, it resists airflow, thermal gradients, shock, and vibration. Integrated on-chip regulators eliminate the need for an external LDO. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it operates across the extended industrial temperature range of -40°C to 105°C. Output signaling includes LVPECL, LVDS, and HCSL options, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part supports an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-33NZ100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |