SiTime Corporation Oscillators SIT3372AC-2E2-33NY96.000000

Description
96MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
96MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-2E2-33NY96.000000-ND - DigiKey
Thief River Falls, MN, United States
96MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad

96MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-2E2-33NY96.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillator Crystal - 510BAA200M000AAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details