The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO engineered for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates over a temperature range of -40°C to 105°C, and integrates on-chip regulators to eliminate the need for an external LDO. The device uses SiTime's DualMEMS® and TurboCompensation® technologies for resilience against airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-33NE70.656000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 70.66 MHz |
| Frequency Stability | 25 ppm |