The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO engineered for low-jitter applications in telecom and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports frequency stability as low as ±15 ppm. Operating from -40°C to 105°C, it delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz. Integrated on-chip regulators eliminate the need for an external LDO. The device offers programmable pull ranges up to ±3200 ppm and configurable LVDS, LVPECL, or HCSL signaling. The SiT3372AC-2E2-30NG90
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-30NG90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 90 MHz |
| Frequency Stability | 25 ppm |