SiTime Corporation Oscillators SIT3372AC-2E2-28NZ30.720000

Description
30.72MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
30.72MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-2E2-28NZ30.720000-ND - DigiKey
Thief River Falls, MN, United States
30.72MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

30.72MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-2E2-28NZ30.720000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA125M000AAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers