The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. The device offers frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration. Programmable options include output signaling (LVPECL, LVDS, HCSL), supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull range up to ±3200 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-28NG96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |