SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-2E2-28NC80.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±80 ppm pull range, 2.8 V supply, and LVDS signaling, available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. It achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, supports industrial temperature range from -40°C to 105°C, and integrates on-chip regulators to eliminate external LDOs. The device operates with frequency stability down to ±15 ppm and is designed for telecom, networking, and industrial applications requiring low jitter and high resilience to environmental stress.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±80 ppm pull range, 2.8 V supply, and LVDS signaling, available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. It achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, supports industrial temperature range from -40°C to 105°C, and integrates on-chip regulators to eliminate external LDOs. The device operates with frequency stability down to ±15 ppm and is designed for telecom, networking, and industrial applications requiring low jitter and high resilience to environmental stress.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-2E2-28NC80.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-2E2-28NC80.000000
Voltage-Controlled Oscillators SiT3372AC-2E2-28NC80.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-2E2-28NC80.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 80 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details