The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, and pull range options up to ±3200 ppm. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It is available with LVPECL, LVDS, or HCSL output signaling and operates from 2.5 V to 3.3 V supply voltages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B9-33NE30.720000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 30.72 MHz |
| Frequency Stability | 35 ppm |