SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-2B9-28NB90.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges up to -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It is offered in LVPECL, LVDS, and HCSL output signaling options.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges up to -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and features programmable pull ranges up to ±3200 ppm. It is offered in LVPECL, LVDS, and HCSL output signaling options.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-2B9-28NB90.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-2B9-28NB90.000000
Voltage-Controlled Oscillators SiT3372AC-2B9-28NB90.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-2B9-28NB90.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 90 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31306-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details