SiTime Corporation Oscillators SIT3372AC-2B9-25NB160.000000

Description
160MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
160MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-2B9-25NB160.000000-ND - DigiKey
Thief River Falls, MN, United States
160MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

160MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-2B9-25NB160.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-1600W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details