The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a wide pull range up to ±3200 ppm, and typ 0.225 ps RMS phase jitter from 12 kHz to 20 MHz bandwidth. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL, LVDS, and HCSL output signaling.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B3-33NC50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |