SiTime Corporation Oscillators SIT3372AC-2B3-28NU35.437431

Description
35.437431MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
35.437431MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-2B3-28NU35.437431-ND - DigiKey
Thief River Falls, MN, United States
35.437431MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

35.437431MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-2B3-28NU35.437431-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ABB125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details