The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with Ultra-low Jitter, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. The device supports wide pull ranges up to ±3200 ppm and operates across commercial to extended industrial temperature ranges from -40°C to 105°C. It integrates on-chip regulators to eliminate the need for an external LDO and utilizes DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-25NE80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |