The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm and integrates on-chip regulators to eliminate the need for an external LDO. It supports differential output signaling types including LVPECL, LVDS, and HCSL, and provides programmable pull ranges up to ±3200 ppm. Operable across a temperature range of -40°C to 105°C, it features 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E9-33NC30.720000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 30.72 MHz |
| Frequency Stability | 35 ppm |