The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates over a wide temperature range from -40°C to 105°C, supports LVPECL, LVDS, and HCSL output signaling, and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. It features frequency stability as low as ±15 ppm and programmable pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E9-33NB200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 35 ppm |