The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It features industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. Frequency stability is as low as ±15 ppm, with programmable pull ranges up to ±3200 ppm. The device integrates on-chip regulators to suppress power supply noise and supports LVPECL, LVDS, and HCSL output signaling. The part number SiT3372AC-1E9-25NG96
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E9-25NG96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 35 ppm |