The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for LVDS output signaling in a 7.0 x 5.0 mm package with center pad. It operates across a wide temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device supports a pull range of ±3200 ppm and is designed for telecom, networking, and industrial applications requiring low jitter and high reliability.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-33NU74.250000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 74.25 MHz |
| Frequency Stability | 50 ppm |