SiTime Corporation Oscillators SIT3372AC-1E3-30NE155.520000

Description
155.52MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
155.52MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1E3-30NE155.520000-ND - DigiKey
Thief River Falls, MN, United States
155.52MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad

155.52MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1E3-30NE155.520000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Programmable Oscillators - 510BAB-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details